ADS7810UE4 Data & Signal Conversion by Texas Instruments

IC 12BIT ADC SMD 7810 SOIC28

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No distributors results available

Specifications

Resolution (Bits) 12bit
Sampling Rate 800kSPS
Input Channel Type Single Ended
Data Interface Parallel
Supply Voltage Type Dual (+/-)
Supply Voltage Min -4.75V
Supply Voltage Max 5.25V
ADC / DAC Case Style SOIC
No. of Pins 28Pins
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 3 - 168 hours
SVHC No SVHC (27-Jun-2018)
Amplifier Type Sample and Hold
Base Number 7810
Conversion Time 1020ns
IC Case Style SOIC
IC Generic Number 7810
Linearity Error 0.5%
Linearity Error ADC / DAC + 1LSB
Linearity Error ADC / DAC - 1LSB
No. of Bits 12bit
No. of Channels 1Channels
Operating Temperature Range -40°C to +85°C
Supply Current 16mA
Supply Voltage Range ± 4.75V to ± 5.25V
Supply Voltage Range - Analogue ± 4.75V to ± 5.25V
Supply Voltage Range - Digital 4.75V to 5.25V
Termination Type Surface Mount Device


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ADS7810UE4?

Additional datasheets, footprints and schematics for ADS7810UE4 are listed on our Part Details page. You can also find images and similar parts to ADS7810UE4 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ADS7810UE4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADS7810UE4 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ADS7810UE4 fall under?

The ADS7810UE4 is listed under Semiconductors - ICs > Data & Signal Conversion > Analog-to-Digital Converters - ADC.

Can I view similar or alternative parts?

You can view similar parts to ADS7810UE4 when available in the Analog-to-Digital Converters - ADC range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ADS7810UE4 you can contact the distributor directly for product support, shipping queries etc.

Is the ADS7810UE4 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for ADS7810UE4 have stock available?

There is no stock from authorised distributors for ADS7810UE4.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ADS7810UE4 often in real-time on the comparison pages.

What if I can't find stock of ADS7810UE4?

You can fill out our help required form which you can use to request a quote for ADS7810UE4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay