Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Resolution (Bits) | 12bit |
---|---|
Sampling Rate | 40kSPS |
Input Channel Type | Single Ended |
Data Interface | Parallel Serial |
Supply Voltage Type | Single |
Supply Voltage Min | 4.75V |
Supply Voltage Max | 5.25V |
ADC / DAC Case Style | SOIC |
No. of Pins | 28Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
A/D / D/A Features | CMOS Internal Reference Latches Parallel O/P Sample and Hold Successive Approximation |
Base Number | 7806 |
Conversion Time | 25µs |
IC Case Style | SOIC |
IC Generic Number | 7806 |
Linearity Error | 0.15% |
Linearity Error ADC / DAC + | 0.5LSB |
Linearity Error ADC / DAC - | 0.5LSB |
Logic Function Number | 7806 |
No. of Bits | 12bit |
No. of Channels | 1Channels |
Operating Temperature Range | -40°C to +85°C |
Power Dissipation Ptot Max | 35mW |
Supply Current | 5mA |
Supply Voltage Range | 4.75V to 5.25V |
Termination Type | Surface Mount Device |
Where can I find additional details, specifications and documents for a ADS7806UG4?
Additional datasheets, footprints and schematics for ADS7806UG4 are listed on our Part Details page. You can also find images and similar parts to ADS7806UG4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADS7806UG4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADS7806UG4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADS7806UG4 fall under?
The ADS7806UG4 is listed under Semiconductors - ICs > Data & Signal Conversion > Analog-to-Digital Converters - ADC.
Can I view similar or alternative parts?
You can view similar parts to ADS7806UG4 when available in the Analog-to-Digital Converters - ADC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADS7806UG4 you can contact the distributor directly for product support, shipping queries etc.
Is the ADS7806UG4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ADS7806UG4 have stock available?
There is no stock from authorised distributors for ADS7806UG4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADS7806UG4 often in real-time on the comparison pages.
What if I can't find stock of ADS7806UG4?
You can fill out our help required form which you can use to request a quote for ADS7806UG4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.