ADS7805P Data & Signal Conversion by Texas Instruments

IC 16BIT ADC SMD 7805 PDIP28

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No distributors results available

Specifications

Resolution (Bits) 16bit
Sampling Rate 100kSPS
Input Channel Type Single Ended
Data Interface Parallel
Supply Voltage Type Single
Supply Voltage Min 4.75V
Supply Voltage Max 5.25V
ADC / DAC Case Style DIP
No. of Pins 28Pins
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL -
SVHC No SVHC (27-Jun-2018)
Base Number 7805
Conversion Time 8µs
IC Case Style DIP
IC Generic Number 7805
Linearity Error 0.5%
Linearity Error ADC / DAC + 4LSB
Linearity Error ADC / DAC - 4LSB
No. of Bits 16bit
No. of Channels 1Channels
Operating Temperature Range -40°C to +85°C
Supply Current 16mA
Supply Voltage Range 4.75V to 5.25V
Supply Voltage Range - Analogue 4.75V to 5.25V
Supply Voltage Range - Digital 4.75V to 5.25V
Termination Type Through Hole


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ADS7805P?

Additional datasheets, footprints and schematics for ADS7805P are listed on our Part Details page. You can also find images and similar parts to ADS7805P on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ADS7805P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADS7805P price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ADS7805P fall under?

The ADS7805P is listed under Semiconductors - ICs > Data & Signal Conversion > Analog-to-Digital Converters - ADC.

Can I view similar or alternative parts?

You can view similar parts to ADS7805P when available in the Analog-to-Digital Converters - ADC range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ADS7805P you can contact the distributor directly for product support, shipping queries etc.

Is the ADS7805P RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for ADS7805P have stock available?

There is no stock from authorised distributors for ADS7805P.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ADS7805P often in real-time on the comparison pages.

What if I can't find stock of ADS7805P?

You can fill out our help required form which you can use to request a quote for ADS7805P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay