Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$269.94
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$269.94
|
No stock
|
Buy Now |
Silicon Manufacturer | Texas Instruments |
---|---|
Silicon Core Number | ADS6445 |
No. of Bits | 14bit |
Sample Rate | 125MSPS |
Kit Application Type | Data Converter |
Application Sub Type | ADC |
Kit Contents | Eval Board ADS6445 |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Features | Transformer Coupled Analog & Clock Input Path Amplifier Path Based on the THS4509 |
Where can I find additional details, specifications and documents for a ADS6445EVM?
Additional datasheets, footprints and schematics for ADS6445EVM are listed on our Part Details page. You can also find images and similar parts to ADS6445EVM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADS6445EVM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADS6445EVM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADS6445EVM fall under?
The ADS6445EVM is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Data Conversion Development Kits.
Can I view similar or alternative parts?
You can view similar parts to ADS6445EVM when available in the Data Conversion Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADS6445EVM you can contact the distributor directly for product support, shipping queries etc.
Is the ADS6445EVM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ADS6445EVM have stock available?
Authorised distributors including Farnell have stock available or on a lead time for ADS6445EVM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADS6445EVM often in real-time on the comparison pages.
What if I can't find stock of ADS6445EVM?
You can fill out our help required form which you can use to request a quote for ADS6445EVM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.