Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Silicon Manufacturer | Texas Instruments |
---|---|
Silicon Core Number | ADS6425 |
No. of Bits | 12bit |
Sample Rate | 125MSPS |
Kit Application Type | Data Converter |
Application Sub Type | ADC |
Kit Contents | Eval Board ADS6425 |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Features | Transformer Coupled Analogue and Clock Input Path Configurable Serialized Output Modes |
Where can I find additional details, specifications and documents for a ADS6425EVM?
Additional datasheets, footprints and schematics for ADS6425EVM are listed on our Part Details page. You can also find images and similar parts to ADS6425EVM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADS6425EVM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADS6425EVM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADS6425EVM fall under?
The ADS6425EVM is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Data Conversion Development Kits.
Can I view similar or alternative parts?
You can view similar parts to ADS6425EVM when available in the Data Conversion Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADS6425EVM you can contact the distributor directly for product support, shipping queries etc.
Is the ADS6425EVM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ADS6425EVM have stock available?
There is no stock from authorised distributors for ADS6425EVM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADS6425EVM often in real-time on the comparison pages.
What if I can't find stock of ADS6425EVM?
You can fill out our help required form which you can use to request a quote for ADS6425EVM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.