Status: | Unknown |
---|---|
Series: | Single 14-Bit Pipelined ADCs |
RoHS: | Unknown |
Prices starting from US$35.90
Distributor | Stock | ||
---|---|---|---|
Texas Instruments
from US$35.90
|
11,979
in stock
|
Buy Now |
Resolution (Bits) | 14bit |
---|---|
Sampling Rate | 105MSPS |
Input Channel Type | Differential |
Data Interface | Parallel |
Supply Voltage Type | Single |
Supply Voltage Min | 3V |
Supply Voltage Max | 3.6V |
ADC / DAC Case Style | VQFN |
No. of Pins | 32Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | Single 14-Bit Pipelined ADCs |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 6144 |
IC Case Style | QFN |
No. of Channels | 1Channels |
Operating Temperature Range | -40°C to +85°C |
Supply Current | 110mA |
Supply Voltage Range | 3V to 3.6V |
Supply Voltage Range - Analogue | 3V to 3.6V |
Supply Voltage Range - Digital | 1.65V to 3.6V 3V to 3.6V |
Termination Type | Surface Mount Device |
14-Bit, 105-MSPS Analog-to-Digital Converter (ADC) | Texas Instruments |
Where can I find additional details, specifications and documents for a ADS6144IRHBT?
Additional datasheets, footprints and schematics for ADS6144IRHBT are listed on our Part Details page. You can also find images and similar parts to ADS6144IRHBT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADS6144IRHBT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADS6144IRHBT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADS6144IRHBT fall under?
The ADS6144IRHBT is listed under Semiconductors - ICs > Data & Signal Conversion > Analog-to-Digital Converters - ADC.
Can I view similar or alternative parts?
You can view similar parts to ADS6144IRHBT when available in the Analog-to-Digital Converters - ADC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADS6144IRHBT you can contact the distributor directly for product support, shipping queries etc.
Is the ADS6144IRHBT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ADS6144IRHBT have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for ADS6144IRHBT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADS6144IRHBT often in real-time on the comparison pages.
What if I can't find stock of ADS6144IRHBT?
You can fill out our help required form which you can use to request a quote for ADS6144IRHBT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.