ADS574JE Data & Signal Conversion by Texas Instruments

IC 12BIT ADC DIP28 574

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No distributors results available

Specifications

Resolution (Bits) 12bit
Sampling Rate 40kSPS
Input Channel Type Single Ended
Data Interface Parallel
Supply Voltage Type Single
Supply Voltage Min 4.5V
Supply Voltage Max 5.5V
ADC / DAC Case Style DIP
No. of Pins 28Pins
Operating Temperature Min 0°C
Operating Temperature Max 70°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
A/D / D/A Features CMOS Internal Reference Parallel Successive Approximation
Base Number 574
Conversion Time 25µs
IC Case Style DIP
IC Generic Number 574
IC Temperature Range Commercial
Linearity Error 1%
Linearity Error ADC / DAC + 1LSB
Linearity Error ADC / DAC - 1LSB
Logic Function Number 574
No. of Bits 12bit
No. of Channels 1Channels
Operating Temperature Range 0°C to +70°C
Power Dissipation Ptot Max 100mW
Supply Current 13mA
Supply Voltage Range 4.5V to 5.5V
Supply Voltage Range - Analogue -16.5V to 5.5V 4.5V to 5.5V


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ADS574JE?

Additional datasheets, footprints and schematics for ADS574JE are listed on our Part Details page. You can also find images and similar parts to ADS574JE on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ADS574JE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADS574JE price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ADS574JE fall under?

The ADS574JE is listed under Semiconductors - ICs > Data & Signal Conversion > Analog-to-Digital Converters - ADC.

Can I view similar or alternative parts?

You can view similar parts to ADS574JE when available in the Analog-to-Digital Converters - ADC range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ADS574JE you can contact the distributor directly for product support, shipping queries etc.

Is the ADS574JE RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for ADS574JE have stock available?

There is no stock from authorised distributors for ADS574JE.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ADS574JE often in real-time on the comparison pages.

What if I can't find stock of ADS574JE?

You can fill out our help required form which you can use to request a quote for ADS574JE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay