Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$799.00
Distributor | Stock | ||
---|---|---|---|
Texas Instruments
from US$799.00
|
2
in stock
|
Buy Now |
Silicon Manufacturer | Texas Instruments |
---|---|
Silicon Core Number | ADS54J20 |
No. of Bits | 12bit |
Sample Rate | 1000MSPS |
Kit Application Type | Data Converter |
Application Sub Type | ADC |
Kit Contents | Eval Board ADS54J20 Power Supply Cable Mini-USB Cable |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
ADS54J20 Dual-Channel, 12-Bit, 1.0-GSPS Analog-to-Digital Converter Evaluation Module | Texas Instruments |
Where can I find additional details, specifications and documents for a ADS54J20EVM?
Additional datasheets, footprints and schematics for ADS54J20EVM are listed on our Part Details page. You can also find images and similar parts to ADS54J20EVM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADS54J20EVM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADS54J20EVM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADS54J20EVM fall under?
The ADS54J20EVM is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Data Conversion Development Kits.
Can I view similar or alternative parts?
You can view similar parts to ADS54J20EVM when available in the Data Conversion Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADS54J20EVM you can contact the distributor directly for product support, shipping queries etc.
Is the ADS54J20EVM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ADS54J20EVM have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for ADS54J20EVM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADS54J20EVM often in real-time on the comparison pages.
What if I can't find stock of ADS54J20EVM?
You can fill out our help required form which you can use to request a quote for ADS54J20EVM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.