Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Texas Instruments |
---|---|
Silicon Core Number | ADS5463 |
No. of Bits | 12bit |
Sample Rate | 500MSPS |
Kit Application Type | Data Converter |
Application Sub Type | ADC |
Kit Contents | Eval Board ADS5463 |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Features | Transformer Coupled Analogue Input Path LVDS Capture Ability THS9001 Analog Input Path |
ADS5463 12-bit 500-MSPS ADC evaluation module | Texas Instruments |
Where can I find additional details, specifications and documents for a ADS5463EVM?
Additional datasheets, footprints and schematics for ADS5463EVM are listed on our Part Details page. You can also find images and similar parts to ADS5463EVM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADS5463EVM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADS5463EVM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADS5463EVM fall under?
The ADS5463EVM is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Data Conversion Development Kits.
Can I view similar or alternative parts?
You can view similar parts to ADS5463EVM when available in the Data Conversion Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADS5463EVM you can contact the distributor directly for product support, shipping queries etc.
Is the ADS5463EVM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ADS5463EVM have stock available?
Authorised distributors including Texas Instruments and Farnell have stock available or on a lead time for ADS5463EVM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADS5463EVM often in real-time on the comparison pages.
What if I can't find stock of ADS5463EVM?
You can fill out our help required form which you can use to request a quote for ADS5463EVM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.