Status: | Unknown |
---|---|
Series: | Single 13-Bit ADCs |
RoHS: | Unknown |
Prices starting from US$69.00
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Texas Instruments | US$69.00 |
2,711
|
Buy Now |
Resolution (Bits) | 13bit |
---|---|
Sampling Rate | 210MSPS |
Input Channel Type | Differential |
Data Interface | LVDS Parallel |
Supply Voltage Type | Single |
Supply Voltage Min | 4.75V |
Supply Voltage Max | 5.25V |
ADC / DAC Case Style | HTQFP |
No. of Pins | 80Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | Single 13-Bit ADCs |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 4 - 72 hours |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 5440 |
IC Case Style | QFP |
No. of Channels | 1Channels |
Operating Temperature Range | -40°C to +85°C |
Supply Current | 340mA |
Supply Voltage Range | 4.75V to 5.25V |
Supply Voltage Range - Analogue | 4.75V to 5.25V |
Supply Voltage Range - Digital | 3V to 3.6V |
Termination Type | Surface Mount Device |
13-Bit, 210-MSPS Analog-to-Digital Converter (ADC) | Texas Instruments |
Where can I find additional details, specifications and documents for a ADS5440IPFP.?
Additional datasheets, footprints and schematics for ADS5440IPFP. are listed on our Part Details page. You can also find images and similar parts to ADS5440IPFP. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADS5440IPFP. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADS5440IPFP. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADS5440IPFP. fall under?
The ADS5440IPFP. is listed under Semiconductors - ICs > Data & Signal Conversion > Analog-to-Digital Converters - ADC.
Can I view similar or alternative parts?
You can view similar parts to ADS5440IPFP. when available in the Analog-to-Digital Converters - ADC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADS5440IPFP. you can contact the distributor directly for product support, shipping queries etc.
Is the ADS5440IPFP. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ADS5440IPFP. have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for ADS5440IPFP..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADS5440IPFP. often in real-time on the comparison pages.
What if I can't find stock of ADS5440IPFP.?
You can fill out our help required form which you can use to request a quote for ADS5440IPFP. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.