Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Texas Instruments |
---|---|
Silicon Core Number | ADS5294 |
No. of Bits | 14bit |
Sample Rate | 80MSPS |
Kit Application Type | Data Converter |
Application Sub Type | ADC |
Kit Contents | Eval Board ADS5294 CD |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Features | Flexible Input Path Configurable Input Clock Adaptable to Customer Own Band Pass Filter |
ADS5294 evaluation module | Texas Instruments |
EVALUATION MODULE, ADC | Farnell |
Where can I find additional details, specifications and documents for a ADS5294EVM?
Additional datasheets, footprints and schematics for ADS5294EVM are listed on our Part Details page. You can also find images and similar parts to ADS5294EVM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADS5294EVM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADS5294EVM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADS5294EVM fall under?
The ADS5294EVM is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Data Conversion Development Kits.
Can I view similar or alternative parts?
You can view similar parts to ADS5294EVM when available in the Data Conversion Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADS5294EVM you can contact the distributor directly for product support, shipping queries etc.
Is the ADS5294EVM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ADS5294EVM have stock available?
Authorised distributors including Texas Instruments and Farnell have stock available or on a lead time for ADS5294EVM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADS5294EVM often in real-time on the comparison pages.
What if I can't find stock of ADS5294EVM?
You can fill out our help required form which you can use to request a quote for ADS5294EVM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.