Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Texas Instruments |
---|---|
Silicon Core Number | ADS5263 |
No. of Bits | 16bit |
Sample Rate | 100MSPS |
Kit Application Type | Evaluation |
Application Sub Type | ADC |
Kit Contents | Evaluation Module ADS5263EVM TSW1250 Capture Card Power Supply USB Cables |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Features | High Speed LVDS Deserializer Card TSW1250 Graphical User Interface |
ADS5263 evaluation module | Texas Instruments |
Evaluation Module, Adc | Newark Electronics |
Where can I find additional details, specifications and documents for a ADS5263EVM?
Additional datasheets, footprints and schematics for ADS5263EVM are listed on our Part Details page. You can also find images and similar parts to ADS5263EVM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADS5263EVM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADS5263EVM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADS5263EVM fall under?
The ADS5263EVM is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Data Conversion Development Kits.
Can I view similar or alternative parts?
You can view similar parts to ADS5263EVM when available in the Data Conversion Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADS5263EVM you can contact the distributor directly for product support, shipping queries etc.
Is the ADS5263EVM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ADS5263EVM have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for ADS5263EVM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADS5263EVM often in real-time on the comparison pages.
What if I can't find stock of ADS5263EVM?
You can fill out our help required form which you can use to request a quote for ADS5263EVM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.