Status: | Unknown |
---|---|
Series: | Dual 10-Bit Pipelined ADCs |
RoHS: | Unknown |
Prices starting from US$11.80
Distributor | Stock | ||
---|---|---|---|
Texas Instruments
from US$11.80
|
9,452
in stock
|
Buy Now |
Resolution (Bits) | 10bit |
---|---|
Sampling Rate | 65MSPS |
Input Channel Type | Single Ended |
Data Interface | Serial |
Supply Voltage Type | Single |
Supply Voltage Min | 3V |
Supply Voltage Max | 3.6V |
ADC / DAC Case Style | TQFP |
No. of Pins | 64Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | Dual 10-Bit Pipelined ADCs |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 4 - 72 hours |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 5237 |
IC Case Style | TQFP |
No. of Channels | 2Channels |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage Range | 3V to 3.6V |
Supply Voltage Range - Analogue | 3V to 3.6V |
Termination Type | Surface Mount Device |
Dual-Channel, 10-Bit, 65-MSPS Analog-to-Digital Converter (ADC) | Texas Instruments |
Where can I find additional details, specifications and documents for a ADS5237IPAG?
Additional datasheets, footprints and schematics for ADS5237IPAG are listed on our Part Details page. You can also find images and similar parts to ADS5237IPAG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADS5237IPAG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADS5237IPAG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADS5237IPAG fall under?
The ADS5237IPAG is listed under Semiconductors - ICs > Data & Signal Conversion > Analog-to-Digital Converters - ADC.
Can I view similar or alternative parts?
You can view similar parts to ADS5237IPAG when available in the Analog-to-Digital Converters - ADC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADS5237IPAG you can contact the distributor directly for product support, shipping queries etc.
Is the ADS5237IPAG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ADS5237IPAG have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for ADS5237IPAG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADS5237IPAG often in real-time on the comparison pages.
What if I can't find stock of ADS5237IPAG?
You can fill out our help required form which you can use to request a quote for ADS5237IPAG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.