Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Texas Instruments |
---|---|
Silicon Core Number | ADS42JB69 |
No. of Bits | 16bit |
Sample Rate | 250MSPS |
Kit Application Type | Data Converter |
Application Sub Type | ADC |
Kit Contents | Eval Board ADS42JB69 |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
ADS42JB69 Dual-Channel, 16-Bit, 250-MSPS Analog-to-Digital Converter Evaluation Module | Texas Instruments |
Where can I find additional details, specifications and documents for a ADS42JB69EVM?
Additional datasheets, footprints and schematics for ADS42JB69EVM are listed on our Part Details page. You can also find images and similar parts to ADS42JB69EVM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADS42JB69EVM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADS42JB69EVM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADS42JB69EVM fall under?
The ADS42JB69EVM is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Data Conversion Development Kits.
Can I view similar or alternative parts?
You can view similar parts to ADS42JB69EVM when available in the Data Conversion Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADS42JB69EVM you can contact the distributor directly for product support, shipping queries etc.
Is the ADS42JB69EVM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ADS42JB69EVM have stock available?
Authorised distributors including Texas Instruments, element14 and Farnell have stock available or on a lead time for ADS42JB69EVM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADS42JB69EVM often in real-time on the comparison pages.
What if I can't find stock of ADS42JB69EVM?
You can fill out our help required form which you can use to request a quote for ADS42JB69EVM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.