Status: | Unknown |
---|---|
Series: | Single 12-Bit Pipelined ADCs |
RoHS: | Unknown |
Resolution (Bits) | 12bit |
---|---|
Sampling Rate | 250MSPS |
Input Channel Type | Differential Single Ended |
Data Interface | LVDS Parallel |
Supply Voltage Type | Single |
Supply Voltage Min | 1.7V |
Supply Voltage Max | 1.9V |
ADC / DAC Case Style | VQFN |
No. of Pins | 48Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | Single 12-Bit Pipelined ADCs |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
IC Case Style | QFN |
No. of Channels | 1Channels |
Operating Temperature Range | -40°C to +85°C |
Supply Current | 99mA |
Supply Voltage Range | 1.7V to 1.9V |
Supply Voltage Range - Analogue | 1.7V to 1.9V |
Supply Voltage Range - Digital | 1.7V to 1.9V |
12-Bit, 250-MSPS Analog-to-Digital Converter (ADC) | Texas Instruments |
Analog To Digital Converter Adc, 12 Bit, 250Msps, Qfn-48 | Newark Electronics |
Where can I find additional details, specifications and documents for a ADS4129IRGZT?
Additional datasheets, footprints and schematics for ADS4129IRGZT are listed on our Part Details page. You can also find images and similar parts to ADS4129IRGZT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADS4129IRGZT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADS4129IRGZT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADS4129IRGZT fall under?
The ADS4129IRGZT is listed under Semiconductors - ICs > Data & Signal Conversion > Analog-to-Digital Converters - ADC.
Can I view similar or alternative parts?
You can view similar parts to ADS4129IRGZT when available in the Analog-to-Digital Converters - ADC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADS4129IRGZT you can contact the distributor directly for product support, shipping queries etc.
Is the ADS4129IRGZT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ADS4129IRGZT have stock available?
Authorised distributors including Texas Instruments and Newark Electronics have stock available or on a lead time for ADS4129IRGZT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADS4129IRGZT often in real-time on the comparison pages.
What if I can't find stock of ADS4129IRGZT?
You can fill out our help required form which you can use to request a quote for ADS4129IRGZT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.