Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Texas Instruments |
---|---|
Silicon Core Number | ADS4128 |
No. of Bits | 12bit |
Sample Rate | 200MSPS |
Kit Application Type | Data Converter |
Application Sub Type | ADC |
Kit Contents | Eval Board ADS4128 |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Features | Transformer Coupled Analog I/P Path Amplifier Path Based on the THS4509 USB Controller |
Evaluation Module, Adc | Newark Electronics |
Where can I find additional details, specifications and documents for a ADS4128EVM?
Additional datasheets, footprints and schematics for ADS4128EVM are listed on our Part Details page. You can also find images and similar parts to ADS4128EVM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADS4128EVM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADS4128EVM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADS4128EVM fall under?
The ADS4128EVM is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Data Conversion Development Kits.
Can I view similar or alternative parts?
You can view similar parts to ADS4128EVM when available in the Data Conversion Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADS4128EVM you can contact the distributor directly for product support, shipping queries etc.
Is the ADS4128EVM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ADS4128EVM have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for ADS4128EVM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADS4128EVM often in real-time on the comparison pages.
What if I can't find stock of ADS4128EVM?
You can fill out our help required form which you can use to request a quote for ADS4128EVM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.