Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$6.91
Distributor | Stock | ||
---|---|---|---|
Texas Instruments
from US$6.91
|
18,004
in stock
|
Buy Now |
IC Function | Analogue Front End Device IC |
---|---|
Supply Voltage Min | 18V |
Supply Voltage Max | 29V |
IC Package Type | TQFP |
No. of Pins | 64Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 105°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Brief Features | Four Channel CCD / CMOS Signal CDS / SH Selectable 16-bit Resolution |
Operating Temperature Range | -40°C to +105°C |
Supply Voltage Range | 18V to 29V |
24-bit 64-kSPS 6-channel simultaneous-sampling delta-sigma ADC for power monitoring and protection | Texas Instruments |
Where can I find additional details, specifications and documents for a ADS131E06IPAG?
Additional datasheets, footprints and schematics for ADS131E06IPAG are listed on our Part Details page. You can also find images and similar parts to ADS131E06IPAG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADS131E06IPAG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADS131E06IPAG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADS131E06IPAG fall under?
The ADS131E06IPAG is listed under Semiconductors - ICs > Special Function.
Can I view similar or alternative parts?
You can view similar parts to ADS131E06IPAG when available in the Special Function range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADS131E06IPAG you can contact the distributor directly for product support, shipping queries etc.
Is the ADS131E06IPAG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ADS131E06IPAG have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for ADS131E06IPAG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADS131E06IPAG often in real-time on the comparison pages.
What if I can't find stock of ADS131E06IPAG?
You can fill out our help required form which you can use to request a quote for ADS131E06IPAG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.