Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$199.99
Silicon Manufacturer | Texas Instruments |
---|---|
Silicon Core Number | ADS131A04 ADS131A02 |
No. of Bits | 24bit |
Sample Rate | 128kSPS |
Kit Application Type | Data Converter |
Application Sub Type | Multi-Channel Delta-sigma ADC |
Kit Contents | Eval Board ADS131A04 |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
ADS131A04 evaluation module | Texas Instruments |
EVAL BOARD FOR ADS131A04 | Rapid Electronics |
Ads131A04Evm Rohs Compliant: Yes |TEXAS INSTRUMENTS ADS131A04EVM | Newark Electronics |
Where can I find additional details, specifications and documents for a ADS131A04EVM?
Additional datasheets, footprints and schematics for ADS131A04EVM are listed on our Part Details page. You can also find images and similar parts to ADS131A04EVM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADS131A04EVM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADS131A04EVM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADS131A04EVM fall under?
The ADS131A04EVM is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Data Conversion Development Kits.
Can I view similar or alternative parts?
You can view similar parts to ADS131A04EVM when available in the Data Conversion Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADS131A04EVM you can contact the distributor directly for product support, shipping queries etc.
Is the ADS131A04EVM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ADS131A04EVM have stock available?
Authorised distributors including Texas Instruments, Rapid Electronics, Chip One Stop, Newark Electronics and element14 have stock available or on a lead time for ADS131A04EVM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADS131A04EVM often in real-time on the comparison pages.
What if I can't find stock of ADS131A04EVM?
You can fill out our help required form which you can use to request a quote for ADS131A04EVM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.