Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
IC Function | Analogue Front End Device IC |
---|---|
Supply Voltage Min | 3V |
Supply Voltage Max | 3.45V |
IC Package Type | TQFP |
No. of Pins | 32Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
24-bit 128-kSPS 2-channel simultaneous-sampling delta-sigma ADC | Texas Instruments |
Afe, 2 Ch, 24Bit, Spi, 3.45V | Newark Electronics |
Where can I find additional details, specifications and documents for a ADS131A02IPBSR?
Additional datasheets, footprints and schematics for ADS131A02IPBSR are listed on our Part Details page. You can also find images and similar parts to ADS131A02IPBSR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADS131A02IPBSR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADS131A02IPBSR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADS131A02IPBSR fall under?
The ADS131A02IPBSR is listed under Semiconductors - ICs > Special Function.
Can I view similar or alternative parts?
You can view similar parts to ADS131A02IPBSR when available in the Special Function range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADS131A02IPBSR you can contact the distributor directly for product support, shipping queries etc.
Is the ADS131A02IPBSR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ADS131A02IPBSR have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for ADS131A02IPBSR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADS131A02IPBSR often in real-time on the comparison pages.
What if I can't find stock of ADS131A02IPBSR?
You can fill out our help required form which you can use to request a quote for ADS131A02IPBSR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.