Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Resolution (Bits) | 16bit |
---|---|
Sampling Rate | 8kSPS |
Input Channel Type | Differential Single Ended |
Data Interface | Serial |
Supply Voltage Type | Single |
Supply Voltage Min | 1.8V |
Supply Voltage Max | 3.6V |
ADC / DAC Case Style | TQFP |
No. of Pins | 64Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 105°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Brief Features | Linear Resonance Actuators (LRA) and Optimized Drive for Eccentric Rotating Mass Actuators (ERM) |
IC Function | Analogue Front End Device IC |
IC Package Type | TQFP |
Operating Temperature Range | -40°C to +105°C |
Supply Voltage Range | 1.8V to 3.6V 3V to 5V |
Low-Cost, 8-Channel, Integrated Analog Front-End for Metering Applications | Texas Instruments |
Afe, 8 Ch, 16Bit, Metering, 64Tqfp | Newark Electronics |
Where can I find additional details, specifications and documents for a ADS130E08IPAG?
Additional datasheets, footprints and schematics for ADS130E08IPAG are listed on our Part Details page. You can also find images and similar parts to ADS130E08IPAG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADS130E08IPAG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADS130E08IPAG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADS130E08IPAG fall under?
The ADS130E08IPAG is listed under Semiconductors - ICs > Data & Signal Conversion > Analog-to-Digital Converters - ADC.
Can I view similar or alternative parts?
You can view similar parts to ADS130E08IPAG when available in the Analog-to-Digital Converters - ADC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADS130E08IPAG you can contact the distributor directly for product support, shipping queries etc.
Is the ADS130E08IPAG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ADS130E08IPAG have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for ADS130E08IPAG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADS130E08IPAG often in real-time on the comparison pages.
What if I can't find stock of ADS130E08IPAG?
You can fill out our help required form which you can use to request a quote for ADS130E08IPAG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.