ADS1271IBPW. Data & Signal Conversion by Texas Instruments

24BIT ADC 105KSPS DELTA S 16TSSOP

Status: Unknown
Series: Single 24-Bit Sigma-Delta ADCs
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$9.47

Distributor Stock
Logo for RS
RS
from US$18.49
No stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$9.47
80,050
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$13.00
138
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$19.29
-
Buy Now
Logo for element14
element14
from US$20.67
-
Buy Now
Logo for Farnell
Farnell
from US$20.10
-
Buy Now

Specifications

Resolution (Bits) 24bit
Sampling Rate 105kSPS
Input Channel Type Differential
Data Interface Serial SPI
Supply Voltage Type Single
Supply Voltage Min 4.75V
Supply Voltage Max 5.25V
ADC / DAC Case Style TSSOP
No. of Pins 16Pins
Operating Temperature Min -40°C
Operating Temperature Max 105°C
Product Range Single 24-Bit Sigma-Delta ADCs
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 2 - 1 year
SVHC No SVHC (27-Jun-2018)
A/D / D/A Features A/D
Base Number 1271
Conversion Time 105µs
IC Case Style TSSOP
Linearity Error ADC / DAC + 1LSB
Linearity Error ADC / DAC - 1LSB
No. of Bits 24bit
No. of Channels 1Channels
No. of Inputs 1
Operating Temperature Range -40°C to +105°C
Supply Current 17mA
Supply Voltage Range 4.75V to 5.25V
Supply Voltage Range - Analogue 4.75V to 5.25V
Supply Voltage Range - Digital 1.65V to 3.6V
Termination Type Surface Mount Device

Alternative Descriptions

24-Bit, 105kSPS, 1-Ch Delta-Sigma ADC for Wide Bandwidth Applications | Texas Instruments
ADC Single Delta-Sigma 105KSPS 24-Bit | RS
24Bit Adc, 105Ksps, Delta S, 16Tssop | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ADS1271IBPW.?

Additional datasheets, footprints and schematics for ADS1271IBPW. are listed on our Part Details page. You can also find images and similar parts to ADS1271IBPW. on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ADS1271IBPW. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADS1271IBPW. price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ADS1271IBPW. fall under?

The ADS1271IBPW. is listed under Semiconductors - ICs > Data & Signal Conversion > Analog-to-Digital Converters - ADC.

Can I view similar or alternative parts?

You can view similar parts to ADS1271IBPW. when available in the Analog-to-Digital Converters - ADC range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ADS1271IBPW. you can contact the distributor directly for product support, shipping queries etc.

Is the ADS1271IBPW. RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for ADS1271IBPW. have stock available?

Authorised distributors including Texas Instruments, Chip One Stop, RS, Newark Electronics and element14 have stock available or on a lead time for ADS1271IBPW..

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ADS1271IBPW. often in real-time on the comparison pages.

What if I can't find stock of ADS1271IBPW.?

You can fill out our help required form which you can use to request a quote for ADS1271IBPW. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay