ADS1258IRTCTG4 Data & Signal Conversion by Texas Instruments

24BIT ADC 16CH SMD QFN-48 1258

Status: Unknown
Series: 16 Channel 24-Bit Sigma-Delta ADCs
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$20.25

Distributor Stock
Logo for Farnell
Farnell
from US$20.25
No stock
Buy Now
Logo for element14
element14
from US$20.76
-
Buy Now

Specifications

Resolution (Bits) 24bit
Sampling Rate 125kSPS
Input Channel Type Differential Single Ended
Data Interface Serial SPI
Supply Voltage Type Single
Supply Voltage Min 2.5V
Supply Voltage Max 5.25V
ADC / DAC Case Style MSOP
No. of Pins 48Pins
Operating Temperature Min -40°C
Operating Temperature Max 105°C
Product Range 16 Channel 24-Bit Sigma-Delta ADCs
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 2 - 1 year
SVHC No SVHC (27-Jun-2018)
Base Number 1258
IC Case Style QFN
Linearity Error ADC / DAC + 1LSB
Linearity Error ADC / DAC - 1LSB
No. of Bits 24bit
No. of Channels 16Channels
Operating Temperature Range -40°C to +105°C
Supply Current 8.2mA
Supply Voltage Range 2.5V to 3.6V 4.75V to 5.25V
Supply Voltage Range - Analogue -2.6V to 0V 4.75V to 5.25V
Supply Voltage Range - Digital 2.7V to 5.25V
Termination Type Surface Mount Device


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ADS1258IRTCTG4?

Additional datasheets, footprints and schematics for ADS1258IRTCTG4 are listed on our Part Details page. You can also find images and similar parts to ADS1258IRTCTG4 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ADS1258IRTCTG4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADS1258IRTCTG4 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ADS1258IRTCTG4 fall under?

The ADS1258IRTCTG4 is listed under Semiconductors - ICs > Data & Signal Conversion > Analog-to-Digital Converters - ADC.

Can I view similar or alternative parts?

You can view similar parts to ADS1258IRTCTG4 when available in the Analog-to-Digital Converters - ADC range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ADS1258IRTCTG4 you can contact the distributor directly for product support, shipping queries etc.

Is the ADS1258IRTCTG4 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for ADS1258IRTCTG4 have stock available?

Authorised distributors including element14 and Farnell have stock available or on a lead time for ADS1258IRTCTG4.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ADS1258IRTCTG4 often in real-time on the comparison pages.

What if I can't find stock of ADS1258IRTCTG4?

You can fill out our help required form which you can use to request a quote for ADS1258IRTCTG4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay