ADS1256IDBT Data & Signal Conversion by Texas Instruments

IC 24BIT ADC 30KSPS SMD

Status: Unknown
Series: Octal 24-Bit Sigma-Delta ADCs
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$9.07

Distributor Stock
Logo for Farnell
Farnell
from US$16.37
No stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$9.07
53,679
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$12.60
250
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$19.88
-
Buy Now
Logo for element14
element14
from US$19.42
-
Buy Now

Specifications

Resolution (Bits) 24bit
Sampling Rate 30kSPS
Input Channel Type Differential Single Ended
Data Interface SPI
Supply Voltage Type Single
Supply Voltage Min 4.75V
Supply Voltage Max 5.25V
ADC / DAC Case Style SSOP
No. of Pins 28Pins
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Product Range Octal 24-Bit Sigma-Delta ADCs
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 2 - 1 year
SVHC No SVHC (27-Jun-2018)
A/D / D/A Features A/D
Base Number 1256
IC Case Style SSOP
No. of Bits 24bit
No. of Channels 4Channels
Operating Temperature Range -40°C to +85°C
Supply Current 36mA
Supply Voltage Range 4.75V to 5.25V
Supply Voltage Range - Analogue 4.75V to 5.25V
Supply Voltage Range - Digital 1.8V to 3.6V
Termination Type Surface Mount Device

Alternative Descriptions

24-Bit, 30kSPS, 8-Ch Delta-Sigma ADC With PGA for Factory Automation and Process Control | Texas Instruments
Ic, 24Bit Adc, 30Ksps, Smd | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ADS1256IDBT?

Additional datasheets, footprints and schematics for ADS1256IDBT are listed on our Part Details page. You can also find images and similar parts to ADS1256IDBT on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ADS1256IDBT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADS1256IDBT price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ADS1256IDBT fall under?

The ADS1256IDBT is listed under Semiconductors - ICs > Data & Signal Conversion > Analog-to-Digital Converters - ADC.

Can I view similar or alternative parts?

You can view similar parts to ADS1256IDBT when available in the Analog-to-Digital Converters - ADC range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ADS1256IDBT you can contact the distributor directly for product support, shipping queries etc.

Is the ADS1256IDBT RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for ADS1256IDBT have stock available?

Authorised distributors including Texas Instruments, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for ADS1256IDBT.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ADS1256IDBT often in real-time on the comparison pages.

What if I can't find stock of ADS1256IDBT?

You can fill out our help required form which you can use to request a quote for ADS1256IDBT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay