Status: | Unknown |
---|---|
Series: | Octal 24-Bit Sigma-Delta ADCs |
RoHS: | Unknown |
Resolution (Bits) | 24bit |
---|---|
Sampling Rate | 30kSPS |
Input Channel Type | Differential Single Ended |
Data Interface | SPI |
Supply Voltage Type | Single |
Supply Voltage Min | 4.75V |
Supply Voltage Max | 5.25V |
ADC / DAC Case Style | SSOP |
No. of Pins | 28Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | Octal 24-Bit Sigma-Delta ADCs |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
24-Bit, 30kSPS, 8-Ch Delta-Sigma ADC With PGA for Factory Automation and Process Control | Texas Instruments |
Adc, Delta-Sigma, 24Bit, 30Ksps, Ssop-28 | Newark Electronics |
Where can I find additional details, specifications and documents for a ADS1256IDBR?
Additional datasheets, footprints and schematics for ADS1256IDBR are listed on our Part Details page. You can also find images and similar parts to ADS1256IDBR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADS1256IDBR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADS1256IDBR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADS1256IDBR fall under?
The ADS1256IDBR is listed under Semiconductors - ICs > Data & Signal Conversion > Analog-to-Digital Converters - ADC.
Can I view similar or alternative parts?
You can view similar parts to ADS1256IDBR when available in the Analog-to-Digital Converters - ADC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADS1256IDBR you can contact the distributor directly for product support, shipping queries etc.
Is the ADS1256IDBR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ADS1256IDBR have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for ADS1256IDBR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADS1256IDBR often in real-time on the comparison pages.
What if I can't find stock of ADS1256IDBR?
You can fill out our help required form which you can use to request a quote for ADS1256IDBR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.