ADS1255IDBT Data & Signal Conversion by Texas Instruments

ADC 24BIT 5V SPI 30KSPS 20SSOP

Status: Unknown
Series: Dual 24-Bit Sigma-Delta ADCs
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$8.09


Distributor Starting From Stock
Logo for Texas Instruments Texas Instruments US$8.09
65,226
Buy Now
Logo for Newark Electronics Newark Electronics US$16.42
157
Buy Now
Logo for element14 element14 US$14.11
157
Buy Now
Logo for Farnell Farnell US$14.85
157
Buy Now
View Full Pricing & Stock Comparison

Specifications

Resolution (Bits) 24bit
Sampling Rate 30kSPS
Input Channel Type Differential Single Ended
Data Interface Serial SPI
Supply Voltage Type Single
Supply Voltage Min 4.75V
Supply Voltage Max 5.25V
ADC / DAC Case Style SSOP
No. of Pins 20Pins
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Product Range Dual 24-Bit Sigma-Delta ADCs
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 2 - 1 year
SVHC No SVHC (27-Jun-2018)
A/D / D/A Features A/D
Base Number 1255
IC Case Style SSOP
No. of Bits 24bit
No. of Channels 8Channels
No. of Inputs 8
Operating Temperature Range -40°C to +85°C
Supply Current 36mA
Supply Voltage Range 4.75V to 5.25V
Supply Voltage Range - Analogue 4.75V to 5.25V
Supply Voltage Range - Digital 1.8V to 3.6V
Termination Type Surface Mount Device

Alternative Descriptions

24-Bit, 30kSPS, Very-Low-Noise Delta-Sigma ADC | Texas Instruments
ADC Single Delta-Sigma 30KSPS 24-Bit | RS
Adc, 24Bit, 5V, Spi, 30Ksps, 20Ssop | Newark Electronics
ADC, 24BIT, 5V, SPI, 30KSPS, 20SSOP | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ADS1255IDBT?

Additional datasheets, footprints and schematics for ADS1255IDBT are listed on our Part Details page. You can also find images and similar parts to ADS1255IDBT on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ADS1255IDBT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADS1255IDBT price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ADS1255IDBT fall under?

The ADS1255IDBT is listed under Semiconductors - ICs > Data & Signal Conversion > Analog-to-Digital Converters - ADC.

Can I view similar or alternative parts?

You can view similar parts to ADS1255IDBT when available in the Analog-to-Digital Converters - ADC range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ADS1255IDBT you can contact the distributor directly for product support, shipping queries etc.

Is the ADS1255IDBT RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for ADS1255IDBT have stock available?

Authorised distributors including Texas Instruments, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for ADS1255IDBT.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ADS1255IDBT often in real-time on the comparison pages.

What if I can't find stock of ADS1255IDBT?

You can fill out our help required form which you can use to request a quote for ADS1255IDBT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay