ADS1254E. Data & Signal Conversion by Texas Instruments

IC 24BIT ADC SMD 1254 SSOP20

Status: Unknown
Series: Quad 24-Bit Sigma-Delta ADCs
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$8.33

Distributor Stock
Logo for Farnell
Farnell
from US$16.34
44
in stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$8.33
24,679
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$16.79
44
in stock
Buy Now
Logo for element14
element14
from US$17.42
44
in stock
Buy Now

Specifications

Resolution (Bits) 24bit
Sampling Rate 20.8kSPS
Input Channel Type Differential
Data Interface 2 Wire Serial
Supply Voltage Type Single
Supply Voltage Min 4.75V
Supply Voltage Max 5.25V
ADC / DAC Case Style SSOP
No. of Pins 20Pins
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Product Range Quad 24-Bit Sigma-Delta ADCs
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 2 - 1 year
SVHC No SVHC (27-Jun-2018)
Base Number 1254
IC Case Style SSOP
No. of Channels 4Channels
Operating Temperature Range -40°C to +85°C
Supply Current 800µA
Supply Voltage Range 4.75V to 5.25V
Supply Voltage Range - Analogue 4.75V to 5.25V
Supply Voltage Range - Digital 1.8V to 3.6V
Termination Type Surface Mount Device

Alternative Descriptions

24-Bit, 20-kSPS, 4-Ch delta-sigma ADC with separate AVDD and DVDD | Texas Instruments
Ic, 24Bit Adc, Smd, 1254, Ssop20 | Newark Electronics
IC, 24BIT ADC, SMD, 1254, SSOP20 | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ADS1254E.?

Additional datasheets, footprints and schematics for ADS1254E. are listed on our Part Details page. You can also find images and similar parts to ADS1254E. on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ADS1254E. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADS1254E. price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ADS1254E. fall under?

The ADS1254E. is listed under Semiconductors - ICs > Data & Signal Conversion > Analog-to-Digital Converters - ADC.

Can I view similar or alternative parts?

You can view similar parts to ADS1254E. when available in the Analog-to-Digital Converters - ADC range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ADS1254E. you can contact the distributor directly for product support, shipping queries etc.

Is the ADS1254E. RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for ADS1254E. have stock available?

Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for ADS1254E..

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ADS1254E. often in real-time on the comparison pages.

What if I can't find stock of ADS1254E.?

You can fill out our help required form which you can use to request a quote for ADS1254E. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay