ADS1253EG4 Data & Signal Conversion by Texas Instruments

IC 24BIT ADC SMD 1253 SSOP16

Status: Unknown
Series: Quad 24-Bit Sigma-Delta ADCs
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No distributors results available

Specifications

Resolution (Bits) 24bit
Sampling Rate 20kSPS
Input Channel Type Differential
Data Interface 2 Wire Serial
Supply Voltage Type Single
Supply Voltage Min 4.75V
Supply Voltage Max 5.25V
ADC / DAC Case Style SSOP
No. of Pins 16Pins
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Product Range Quad 24-Bit Sigma-Delta ADCs
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 2 - 1 year
SVHC No SVHC (27-Jun-2018)
Base Number 1253
IC Case Style SSOP
IC Generic Number 1253
Linearity Error 0.0015%
Linearity Error ADC / DAC + 1LSB
Linearity Error ADC / DAC - 1LSB
Logic Function Number 1253
No. of Bits 24bit
No. of Channels 4Channels
Operating Temperature Range -40°C to +85°C
Power Dissipation Ptot Max 500mW
Supply Current 1.5mA
Supply Voltage Range 4.75V to 5.25V
Supply Voltage Range - Analogue 4.75V to 5.25V
Termination Type Surface Mount Device


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ADS1253EG4?

Additional datasheets, footprints and schematics for ADS1253EG4 are listed on our Part Details page. You can also find images and similar parts to ADS1253EG4 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ADS1253EG4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADS1253EG4 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ADS1253EG4 fall under?

The ADS1253EG4 is listed under Semiconductors - ICs > Data & Signal Conversion > Analog-to-Digital Converters - ADC.

Can I view similar or alternative parts?

You can view similar parts to ADS1253EG4 when available in the Analog-to-Digital Converters - ADC range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ADS1253EG4 you can contact the distributor directly for product support, shipping queries etc.

Is the ADS1253EG4 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for ADS1253EG4 have stock available?

There is no stock from authorised distributors for ADS1253EG4.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ADS1253EG4 often in real-time on the comparison pages.

What if I can't find stock of ADS1253EG4?

You can fill out our help required form which you can use to request a quote for ADS1253EG4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay