Status: | Unknown |
---|---|
Series: | 12 Channel 24-Bit Delta-Sigma ADCs |
RoHS: | Unknown |
Resolution (Bits) | 24bit |
---|---|
Sampling Rate | 4kSPS |
Input Channel Type | Differential Single Ended |
Data Interface | SPI |
Supply Voltage Type | Single |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 5.25V |
ADC / DAC Case Style | TQFP |
No. of Pins | 32Pins |
Operating Temperature Min | -50°C |
Operating Temperature Max | 125°C |
Product Range | 12 Channel 24-Bit Delta-Sigma ADCs |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
24-bit, 4-kSPS, 12-ch delta-sigma ADC with PGA and voltage reference for sensor measurement | Texas Instruments |
Adc, Sigma-Delta, 24Bit, 4Ksps, Tqfp-32 | Newark Electronics |
Where can I find additional details, specifications and documents for a ADS124S08IPBSR?
Additional datasheets, footprints and schematics for ADS124S08IPBSR are listed on our Part Details page. You can also find images and similar parts to ADS124S08IPBSR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADS124S08IPBSR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADS124S08IPBSR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADS124S08IPBSR fall under?
The ADS124S08IPBSR is listed under Semiconductors - ICs > Data & Signal Conversion > Analog-to-Digital Converters - ADC.
Can I view similar or alternative parts?
You can view similar parts to ADS124S08IPBSR when available in the Analog-to-Digital Converters - ADC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADS124S08IPBSR you can contact the distributor directly for product support, shipping queries etc.
Is the ADS124S08IPBSR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ADS124S08IPBSR have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for ADS124S08IPBSR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADS124S08IPBSR often in real-time on the comparison pages.
What if I can't find stock of ADS124S08IPBSR?
You can fill out our help required form which you can use to request a quote for ADS124S08IPBSR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.