Status: | Unknown |
---|---|
Series: | Single 24-Bit Sigma-Delta ADCs |
RoHS: | Unknown |
Prices starting from US$4.70
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Texas Instruments | US$4.70 |
76,182
|
Buy Now |
Resolution (Bits) | 24bit |
---|---|
Sampling Rate | 30SPS |
Input Channel Type | Differential |
Data Interface | 2 Wire Serial |
Supply Voltage Type | Single |
Supply Voltage Min | 2.5V |
Supply Voltage Max | 5.25V |
ADC / DAC Case Style | SOP |
No. of Pins | 10Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | Single 24-Bit Sigma-Delta ADCs |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 1244 |
Conversion Time | 66.667ms |
IC Case Style | MSOP |
Linearity Error ADC / DAC + | 140LSB |
Logic Function Number | 1244 |
No. of Channels | 1Channels |
Operating Temperature Range | -40°C to +85°C |
Supply Current | 90µA |
Supply Voltage Range | 2.5V to 5.25V |
Supply Voltage Range - Analogue | 2.5V to 5.25V |
Supply Voltage Range - Digital | 1.8V to 3.6V |
Termination Type | Surface Mount Device |
24-Bit 15sps Delta-Sigma ADC with 50 & 60Hz rejection | Texas Instruments |
Where can I find additional details, specifications and documents for a ADS1244IDGST?
Additional datasheets, footprints and schematics for ADS1244IDGST are listed on our Part Details page. You can also find images and similar parts to ADS1244IDGST on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADS1244IDGST on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADS1244IDGST price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADS1244IDGST fall under?
The ADS1244IDGST is listed under Semiconductors - ICs > Data & Signal Conversion > Analog-to-Digital Converters - ADC.
Can I view similar or alternative parts?
You can view similar parts to ADS1244IDGST when available in the Analog-to-Digital Converters - ADC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADS1244IDGST you can contact the distributor directly for product support, shipping queries etc.
Is the ADS1244IDGST RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ADS1244IDGST have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for ADS1244IDGST.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADS1244IDGST often in real-time on the comparison pages.
What if I can't find stock of ADS1244IDGST?
You can fill out our help required form which you can use to request a quote for ADS1244IDGST from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.