Status: | Unknown |
---|---|
Series: | Quad 24-Bit Sigma-Delta ADCs |
RoHS: | Unknown |
Resolution (Bits) | 24bit |
---|---|
Sampling Rate | 80SPS |
Input Channel Type | Differential |
Data Interface | Serial |
Supply Voltage Type | Single |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 5.3V |
ADC / DAC Case Style | TSSOP |
No. of Pins | 28Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 105°C |
Product Range | Quad 24-Bit Sigma-Delta ADCs |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 1234 |
Conversion Time | 12.5ms |
IC Case Style | TSSOP |
Logic Function Number | 1234 |
No. of Channels | 4Channels |
Operating Temperature Range | -40°C to +105°C |
Supply Current | 1.35mA |
Supply Voltage Range - Analogue | 2.7V to 5.3V |
Supply Voltage Range - Digital | 2.7V to 5.3V |
Termination Type | Surface Mount Device |
24-Bit, 80SPS, 4-Ch (Differential), Pin-Programmable Delta-Sigma ADC for Bridge Sensors | Texas Instruments |
24bit Ser. Delta-Sigma ADC 4Ch TSSOP28 | Schukat Electronic |
Ic, Adc, Ultralow Noise, 24Bit, Smd | Newark Electronics |
Where can I find additional details, specifications and documents for a ADS1234IPW.?
Additional datasheets, footprints and schematics for ADS1234IPW. are listed on our Part Details page. You can also find images and similar parts to ADS1234IPW. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADS1234IPW. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADS1234IPW. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADS1234IPW. fall under?
The ADS1234IPW. is listed under Semiconductors - ICs > Data & Signal Conversion > Analog-to-Digital Converters - ADC.
Can I view similar or alternative parts?
You can view similar parts to ADS1234IPW. when available in the Analog-to-Digital Converters - ADC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADS1234IPW. you can contact the distributor directly for product support, shipping queries etc.
Is the ADS1234IPW. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ADS1234IPW. have stock available?
Authorised distributors including Texas Instruments, Schukat Electronic, Newark Electronics, element14 and Farnell have stock available or on a lead time for ADS1234IPW..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADS1234IPW. often in real-time on the comparison pages.
What if I can't find stock of ADS1234IPW.?
You can fill out our help required form which you can use to request a quote for ADS1234IPW. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.