Status: | Unknown |
---|---|
Series: | Dual 24-Bit Delta-Sigma ADCs |
RoHS: | Unknown |
Prices starting from US$4.62
Distributor | Stock | ||
---|---|---|---|
Texas Instruments
from US$4.62
|
12,541
in stock
|
Buy Now |
Resolution (Bits) | 24bit |
---|---|
Sampling Rate | 100SPS |
Input Channel Type | Differential |
Data Interface | SPI |
Supply Voltage Type | Single |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 5.5V |
ADC / DAC Case Style | QFN |
No. of Pins | 16Pins |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Product Range | Dual 24-Bit Delta-Sigma ADCs |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
24-bit 100-SPS ADC with differential input and internal oscillator | Texas Instruments |
Where can I find additional details, specifications and documents for a ADS1225IRGVT?
Additional datasheets, footprints and schematics for ADS1225IRGVT are listed on our Part Details page. You can also find images and similar parts to ADS1225IRGVT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADS1225IRGVT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADS1225IRGVT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADS1225IRGVT fall under?
The ADS1225IRGVT is listed under Semiconductors - ICs > Data & Signal Conversion > Analog-to-Digital Converters - ADC.
Can I view similar or alternative parts?
You can view similar parts to ADS1225IRGVT when available in the Analog-to-Digital Converters - ADC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADS1225IRGVT you can contact the distributor directly for product support, shipping queries etc.
Is the ADS1225IRGVT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ADS1225IRGVT have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for ADS1225IRGVT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADS1225IRGVT often in real-time on the comparison pages.
What if I can't find stock of ADS1225IRGVT?
You can fill out our help required form which you can use to request a quote for ADS1225IRGVT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.