Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Texas Instruments |
---|---|
Silicon Core Number | ADS1220 |
No. of Bits | 24bit |
Sample Rate | 2kSPS |
Kit Application Type | Data Converter |
Application Sub Type | ADC |
Kit Contents | Evaluation Board ADS1220 |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Features | Contains all support circuitry needed for the ADS1120 and ADS1220 |
ADS1220 evaluation module | Texas Instruments |
24Bit Adc, Evaluation Board | Newark Electronics |
Where can I find additional details, specifications and documents for a ADS1220EVM?
Additional datasheets, footprints and schematics for ADS1220EVM are listed on our Part Details page. You can also find images and similar parts to ADS1220EVM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADS1220EVM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADS1220EVM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADS1220EVM fall under?
The ADS1220EVM is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Data Conversion Development Kits.
Can I view similar or alternative parts?
You can view similar parts to ADS1220EVM when available in the Data Conversion Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADS1220EVM you can contact the distributor directly for product support, shipping queries etc.
Is the ADS1220EVM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ADS1220EVM have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for ADS1220EVM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADS1220EVM often in real-time on the comparison pages.
What if I can't find stock of ADS1220EVM?
You can fill out our help required form which you can use to request a quote for ADS1220EVM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.