ADS1217IPFB Data & Signal Conversion by Texas Instruments

IC 24BIT ADC SMD 1217 TQFP48

Status: Unknown
Series: Octal 24-Bit Sigma-Delta ADCs
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No distributors results available

Specifications

Resolution (Bits) 24bit
Sampling Rate 780SPS
Input Channel Type Differential
Data Interface Serial SPI
Supply Voltage Type Single
Supply Voltage Min 2.7V
Supply Voltage Max 5.25V
ADC / DAC Case Style TQFP
No. of Pins 48Pins
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Product Range Octal 24-Bit Sigma-Delta ADCs
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 2 - 1 year
SVHC No SVHC (27-Jun-2018)
Base Number 1217
Conversion Time 1µs
IC Case Style TQFP
IC Generic Number 1217
Linearity Error 0.0012%
Linearity Error ADC / DAC + 1LSB
Linearity Error ADC / DAC - 1LSB
Logic Function Number 1217
No. of Bits 24bit
No. of Channels 8Channels
Operating Temperature Range -40°C to +85°C
Power Dissipation Ptot Max 2.8mW
Supply Current 900µA
Supply Voltage Range 2.7V to 3.3V 4.75V to 5.25V
Supply Voltage Range - Analogue 2.7V to 3.3V 4.75V to 5.25V
Supply Voltage Range - Digital 2.7V to 5.25V


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ADS1217IPFB?

Additional datasheets, footprints and schematics for ADS1217IPFB are listed on our Part Details page. You can also find images and similar parts to ADS1217IPFB on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ADS1217IPFB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADS1217IPFB price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ADS1217IPFB fall under?

The ADS1217IPFB is listed under Semiconductors - ICs > Data & Signal Conversion > Analog-to-Digital Converters - ADC.

Can I view similar or alternative parts?

You can view similar parts to ADS1217IPFB when available in the Analog-to-Digital Converters - ADC range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ADS1217IPFB you can contact the distributor directly for product support, shipping queries etc.

Is the ADS1217IPFB RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for ADS1217IPFB have stock available?

There is no stock from authorised distributors for ADS1217IPFB.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ADS1217IPFB often in real-time on the comparison pages.

What if I can't find stock of ADS1217IPFB?

You can fill out our help required form which you can use to request a quote for ADS1217IPFB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay