Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Texas Instruments |
---|---|
Silicon Core Number | ADS1209 |
No. of Bits | 16bit |
Sample Rate | 40kSPS |
Kit Application Type | Data Converter |
Application Sub Type | ADC |
Kit Contents | Board Only |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Features | Two-channel S Modulator 9-pin D Sub Connector Screw Terminals for Easy Access to Analogue Inputs |
Kit Features | 2mm 5mm Terminal Screw Connector 9-pin D Sub Connector 2.5V Reference |
Type | Evaluation Module |
ADS1209 Evaluation Module | Texas Instruments |
Where can I find additional details, specifications and documents for a ADS1209EVM?
Additional datasheets, footprints and schematics for ADS1209EVM are listed on our Part Details page. You can also find images and similar parts to ADS1209EVM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADS1209EVM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADS1209EVM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADS1209EVM fall under?
The ADS1209EVM is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Data Conversion Development Kits.
Can I view similar or alternative parts?
You can view similar parts to ADS1209EVM when available in the Data Conversion Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADS1209EVM you can contact the distributor directly for product support, shipping queries etc.
Is the ADS1209EVM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ADS1209EVM have stock available?
Authorised distributors including Texas Instruments, element14 and Farnell have stock available or on a lead time for ADS1209EVM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADS1209EVM often in real-time on the comparison pages.
What if I can't find stock of ADS1209EVM?
You can fill out our help required form which you can use to request a quote for ADS1209EVM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.