Status: | Unknown |
---|---|
Series: | 12 Channel 16-Bit Delta-Sigma ADCs |
RoHS: | Unknown |
Prices starting from US$4.59
Distributor | Stock | ||
---|---|---|---|
Texas Instruments
from US$4.59
|
1,250
in stock
|
Buy Now |
Resolution (Bits) | 16bit |
---|---|
Sampling Rate | 4kSPS |
Input Channel Type | Differential Pseudo Differential Single Ended |
Data Interface | SPI |
Supply Voltage Type | Single Dual (+/-) |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 5.25V |
ADC / DAC Case Style | TQFP |
No. of Pins | 32Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | 12 Channel 16-Bit Delta-Sigma ADCs |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
16-bit, 4-kSPS, 12-ch delta-sigma ADC with PGA and voltage reference for low-cost applications | Texas Instruments |
Where can I find additional details, specifications and documents for a ADS114S08BIPBS?
Additional datasheets, footprints and schematics for ADS114S08BIPBS are listed on our Part Details page. You can also find images and similar parts to ADS114S08BIPBS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADS114S08BIPBS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADS114S08BIPBS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADS114S08BIPBS fall under?
The ADS114S08BIPBS is listed under Semiconductors - ICs > Data & Signal Conversion > Analog-to-Digital Converters - ADC.
Can I view similar or alternative parts?
You can view similar parts to ADS114S08BIPBS when available in the Analog-to-Digital Converters - ADC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADS114S08BIPBS you can contact the distributor directly for product support, shipping queries etc.
Is the ADS114S08BIPBS RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ADS114S08BIPBS have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for ADS114S08BIPBS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADS114S08BIPBS often in real-time on the comparison pages.
What if I can't find stock of ADS114S08BIPBS?
You can fill out our help required form which you can use to request a quote for ADS114S08BIPBS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.