Status: | Unknown |
---|---|
Series: | Octal 16-Bit Delta-Sigma ADCs |
RoHS: | Unknown |
Resolution (Bits) | 16bit |
---|---|
Sampling Rate | 2kSPS |
Input Channel Type | Differential Single Ended |
Data Interface | SPI |
Supply Voltage Type | Single |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 5.25V |
ADC / DAC Case Style | TSSOP |
No. of Pins | 28Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 105°C |
Product Range | Octal 16-Bit Delta-Sigma ADCs |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
16-bit 2-kSPS ADC with PGA, reference and IDAC for precision sensor measurement | Texas Instruments |
Adc, Octal, Delta-Sigma, 16Bit, Tssop-28 | Newark Electronics |
Where can I find additional details, specifications and documents for a ADS1148IPWR?
Additional datasheets, footprints and schematics for ADS1148IPWR are listed on our Part Details page. You can also find images and similar parts to ADS1148IPWR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADS1148IPWR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADS1148IPWR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADS1148IPWR fall under?
The ADS1148IPWR is listed under Semiconductors - ICs > Data & Signal Conversion > Analog-to-Digital Converters - ADC.
Can I view similar or alternative parts?
You can view similar parts to ADS1148IPWR when available in the Analog-to-Digital Converters - ADC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADS1148IPWR you can contact the distributor directly for product support, shipping queries etc.
Is the ADS1148IPWR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ADS1148IPWR have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for ADS1148IPWR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADS1148IPWR often in real-time on the comparison pages.
What if I can't find stock of ADS1148IPWR?
You can fill out our help required form which you can use to request a quote for ADS1148IPWR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.