Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Silicon Manufacturer | Texas Instruments |
---|---|
Silicon Core Number | MSP430F449 |
No. of Bits | 18bit |
Sample Rate | 80SPS |
Kit Application Type | Data Converter |
Application Sub Type | ADC |
Kit Contents | Reference Board ADS1131 |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Features | 8-digit Starburst LCD Readout Designed for a Basic Weigh-scale System Low-side Excitation Switch |
Silicon Family Name | MSP430F4xx |
Where can I find additional details, specifications and documents for a ADS1131REF?
Additional datasheets, footprints and schematics for ADS1131REF are listed on our Part Details page. You can also find images and similar parts to ADS1131REF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADS1131REF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADS1131REF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADS1131REF fall under?
The ADS1131REF is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Data Conversion Development Kits.
Can I view similar or alternative parts?
You can view similar parts to ADS1131REF when available in the Data Conversion Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADS1131REF you can contact the distributor directly for product support, shipping queries etc.
Is the ADS1131REF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ADS1131REF have stock available?
There is no stock from authorised distributors for ADS1131REF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADS1131REF often in real-time on the comparison pages.
What if I can't find stock of ADS1131REF?
You can fill out our help required form which you can use to request a quote for ADS1131REF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.