Prices starting from US$149.99
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Texas Instruments | US$149.99 |
195
|
Buy Now |
Silicon Manufacturer | Texas Instruments |
---|---|
Silicon Core Number | ADS1118 |
No. of Bits | 16bit |
Sample Rate | 860SPS |
Kit Application Type | Data Converter |
Application Sub Type | ADC |
Kit Contents | Board User Guide |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Features | Small Form Factor Simple Software Interface USB Power and I/O |
ADS1118 16-bit, 860-SPS, 4-channel, delta-sigma ADC evaluation module | Texas Instruments |
Where can I find additional details, specifications and documents for a ADS1118EVM?
Additional datasheets, footprints and schematics for ADS1118EVM are listed on our Part Details page. You can also find images and similar parts to ADS1118EVM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADS1118EVM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADS1118EVM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADS1118EVM fall under?
The ADS1118EVM is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Data Conversion Development Kits.
Can I view similar or alternative parts?
You can view similar parts to ADS1118EVM when available in the Data Conversion Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADS1118EVM you can contact the distributor directly for product support, shipping queries etc.
Is the ADS1118EVM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ADS1118EVM have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for ADS1118EVM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADS1118EVM often in real-time on the comparison pages.
What if I can't find stock of ADS1118EVM?
You can fill out our help required form which you can use to request a quote for ADS1118EVM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.