Status: | Unknown |
---|---|
Series: | Quad 12-Bit Sigma-Delta ADCs |
RoHS: | Unknown |
Resolution (Bits) | 12bit |
---|---|
Sampling Rate | 3.3kSPS |
Input Channel Type | Differential Single Ended |
Data Interface | SPI |
Supply Voltage Type | Single |
Supply Voltage Min | 2V |
Supply Voltage Max | 5.5V |
ADC / DAC Case Style | VSSOP |
No. of Pins | 10Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | Quad 12-Bit Sigma-Delta ADCs |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Supply Current | 150µA |
Low-Power SPI 12-Bit ADC Temp. VSSOP10 | RS |
Adc, 12Bit, 2-5.5V, 3.3Ksps, 10Vssop | Newark Electronics |
12-bit, 3.3-kSPS, 4-channel, delta-sigma ADC with PGA, oscillator, VREF, temp sensor and SPI | Texas Instruments |
Where can I find additional details, specifications and documents for a ADS1018IDGST?
Additional datasheets, footprints and schematics for ADS1018IDGST are listed on our Part Details page. You can also find images and similar parts to ADS1018IDGST on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADS1018IDGST on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADS1018IDGST price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADS1018IDGST fall under?
The ADS1018IDGST is listed under Semiconductors - ICs > Data & Signal Conversion > Analog-to-Digital Converters - ADC.
Can I view similar or alternative parts?
You can view similar parts to ADS1018IDGST when available in the Analog-to-Digital Converters - ADC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADS1018IDGST you can contact the distributor directly for product support, shipping queries etc.
Is the ADS1018IDGST RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ADS1018IDGST have stock available?
Authorised distributors including RS, Newark Electronics, element14, Texas Instruments and Farnell have stock available or on a lead time for ADS1018IDGST.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADS1018IDGST often in real-time on the comparison pages.
What if I can't find stock of ADS1018IDGST?
You can fill out our help required form which you can use to request a quote for ADS1018IDGST from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.