Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Texas Instruments |
---|---|
Silicon Core Number | ADS1015 |
No. of Bits | 12bit |
Sample Rate | 3.3kSPS |
Kit Application Type | Data Converter |
Application Sub Type | Multi-Channel Delta-sigma ADC |
Kit Contents | Eval Board ADS1015 |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Eval Board, Multi-Ch Delta-Sigma Adc | Newark Electronics |
Where can I find additional details, specifications and documents for a ADS1015EVM?
Additional datasheets, footprints and schematics for ADS1015EVM are listed on our Part Details page. You can also find images and similar parts to ADS1015EVM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADS1015EVM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADS1015EVM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADS1015EVM fall under?
The ADS1015EVM is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Data Conversion Development Kits.
Can I view similar or alternative parts?
You can view similar parts to ADS1015EVM when available in the Data Conversion Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADS1015EVM you can contact the distributor directly for product support, shipping queries etc.
Is the ADS1015EVM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ADS1015EVM have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for ADS1015EVM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADS1015EVM often in real-time on the comparison pages.
What if I can't find stock of ADS1015EVM?
You can fill out our help required form which you can use to request a quote for ADS1015EVM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.