ADS1014IDGST Data & Signal Conversion by Texas Instruments

ADC 12BIT 3.3KSPS I2C VSSOP-10

Status: Unknown
Series: Single 12-Bit Sigma-Delta ADCs
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The ADS1013, ADS1014, and ADS1015 devices (ADS101x) are precision, low-power, 12-bit, I2Ccompatible, analog-to-digital converters (ADCs) offered in an ultra-small, leadless, X2QFN-10 package, and a VSSOP-10 package. The ADS101x devices incorporate a low-drift voltage reference and an oscillator. The ADS1014 and ADS1015 also incorporate a programmable gain amplifier (PGA) and a digital comparator. These features, along with a wide operating supply range, make the ADS101x well suited for power- and space-constrained, sensor measurement applications. The ADS101x perform conversions at data rates up to 3300 samples per second (SPS). The PGA offers input ranges from ±256 mV to ±6.144 V, allowing precise large- and small-signal measurements. The ADS1015 features an input multiplexer (MUX) that allows two differential or four single-ended input measurements. Use the digital comparator in the ADS1014 and ADS1015 for under- and overvoltage detection. The ADS101x operate in either continuousconversion mode or single-shot mode. The devices are automatically powered down after one conversion in single-shot mode; therefore, power consumption is significantly reduced during idle periods.

Where to Buy

Prices starting from US$1.32

Distributor Stock
Logo for Farnell
Farnell
from US$2.14
No stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$1.32
84,704
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$3.23
-
Buy Now
Logo for element14
element14
from US$2.02
-
Buy Now

Specifications

Resolution (Bits) 12bit
Sampling Rate 3.3kSPS
Input Channel Type Differential Single Ended
Data Interface I2C
Supply Voltage Type Single
Supply Voltage Min 2V
Supply Voltage Max 5.5V
ADC / DAC Case Style VSSOP
No. of Pins 10Pins
Operating Temperature Min -40°C
Operating Temperature Max 125°C
Product Range Single 12-Bit Sigma-Delta ADCs
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 2 - 1 year
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

12-Bit 3.3kSPS 1-Ch Delta-Sigma ADC With PGA, Oscillator, Voltage Reference, Comparator, and I2C | Texas Instruments
Adc, 12Bit, 3.3Ksps, I2C, Vssop-10 | Newark Electronics
ADC, 12BIT, 3.3KSPS, I2C, VSSOP-10 | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ADS1014IDGST?

Additional datasheets, footprints and schematics for ADS1014IDGST are listed on our Part Details page. You can also find images and similar parts to ADS1014IDGST on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ADS1014IDGST on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADS1014IDGST price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ADS1014IDGST fall under?

The ADS1014IDGST is listed under Semiconductors - ICs > Data & Signal Conversion > Analog-to-Digital Converters - ADC.

Can I view similar or alternative parts?

You can view similar parts to ADS1014IDGST when available in the Analog-to-Digital Converters - ADC range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ADS1014IDGST you can contact the distributor directly for product support, shipping queries etc.

Is the ADS1014IDGST RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for ADS1014IDGST have stock available?

Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for ADS1014IDGST.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ADS1014IDGST often in real-time on the comparison pages.

What if I can't find stock of ADS1014IDGST?

You can fill out our help required form which you can use to request a quote for ADS1014IDGST from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay