Status: | Production |
---|---|
Series: | ADRF6850 |
RoHS: | Compliant |
IQ quadrature demodulator |
Integrated fractional-N PLL and VCO |
Gain control range: 60 dB |
Input frequency range: 100 MHz to 1000 MHz |
Input P1dB: +12 dBm at 0 dB gain |
Input IP3: +22.5 dBm at 0 dB gain |
Noise figure: 11 dB at >39 dB gain, 49 dB at 0 dB gain |
Baseband 1 dB bandwidth: 250 MHz in wideband mode, 50 MHz in narrow-band mode |
SPI/I2C serial interface |
Power supply: +3.3 V/350 mA |
MODULATOR/DEMODULATOR | Richardson RFPD |
Demodulator, 100Mhz To 1Ghz, Lfcsp-Ep | Newark Electronics |
DEMODULATOR, 100MHZ TO 1GHZ, LFCSP-EP | element14 |
Where can I find additional details, specifications and documents for a ADRF6850BCPZ?
Additional datasheets, footprints and schematics for ADRF6850BCPZ are listed on our Part Details page. You can also find images and similar parts to ADRF6850BCPZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADRF6850BCPZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADRF6850BCPZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADRF6850BCPZ fall under?
The ADRF6850BCPZ is listed under I/Q Demodulators with Integrated LO.
Can I view similar or alternative parts?
You can view similar parts to ADRF6850BCPZ when available in the I/Q Demodulators with Integrated LO range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADRF6850BCPZ you can contact the distributor directly for product support, shipping queries etc.
Is the ADRF6850BCPZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADRF6850BCPZ have stock available?
Authorised distributors including Richardson RFPD, Newark Electronics, element14 and Farnell have stock available or on a lead time for ADRF6850BCPZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADRF6850BCPZ often in real-time on the comparison pages.
What if I can't find stock of ADRF6850BCPZ?
You can fill out our help required form which you can use to request a quote for ADRF6850BCPZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.