Status: | Last Time Buy |
---|---|
Series: | ADRF6820 |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Richardson RFPD
-
|
-
|
Buy Now |
I/Q demodulator with integrated fractional-N PLL |
RF input frequency range: 695 MHz to 2700 MHz |
Internal LO frequency range: 356.25 MHz to 2850 MHz |
Input P1dB: 14.5 dBm at 1900 MHz RF |
Input IP3: 35 dBm at 1900 MHz RF |
Programmable HD3/IP3 trim |
Single pole, double throw (SPDT) RF input switch |
RF digital step attenuation range: 0 dB to 15 dB |
Integrated RF tunable balun for single-ended 50 Ω input |
Multicore integrated VCO |
Demodulated 1 dB bandwidth: 600 MHz |
Demodulated 3 dB bandwidth: 1400 MHz |
4 selectable baseband gain and bandwidth modes |
Digital programmable LO phase offset and dc nulling |
Programmable via 3-wire serial port interface (SPI) |
40-lead, 6 mm × 6 mm LFCSP |
MODULATOR/DEMODULATOR | Richardson RFPD |
Where can I find additional details, specifications and documents for a ADRF6820-EVALZ?
Additional datasheets, footprints and schematics for ADRF6820-EVALZ are listed on our Part Details page. You can also find images and similar parts to ADRF6820-EVALZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADRF6820-EVALZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADRF6820-EVALZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADRF6820-EVALZ fall under?
The ADRF6820-EVALZ is listed under I/Q Demodulators with Integrated LO.
Can I view similar or alternative parts?
You can view similar parts to ADRF6820-EVALZ when available in the I/Q Demodulators with Integrated LO range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADRF6820-EVALZ you can contact the distributor directly for product support, shipping queries etc.
Is the ADRF6820-EVALZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADRF6820-EVALZ have stock available?
Authorised distributors including Richardson RFPD have stock available or on a lead time for ADRF6820-EVALZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADRF6820-EVALZ often in real-time on the comparison pages.
What if I can't find stock of ADRF6820-EVALZ?
You can fill out our help required form which you can use to request a quote for ADRF6820-EVALZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.