Status: | Last Time Buy |
---|---|
Series: | ADRF6806 |
RoHS: | Compliant |
No distributors results available
IQ demodulator with integrated fractional-N PLL |
LO frequency range: 50 MHz to 525 MHz |
Quadrature demodulation accuracy: |
Phase accuracy: <0.5° |
Amplitude accuracy: <0.1 dB |
Baseband demodulation: 135 MHz, 3 dB bandwidth |
SPI serial interface for PLL programming |
For the following specifications |
(LPEN = 0)/(LPEN = 1): |
Input P1dB: 12.2 dBm/10.6 dBm |
Input IP3: 28.5 dBm/25.2 dBm |
Noise figure (DSB): 12.2/11.4 |
Voltage conversion gain: 1 dB/4.2 dB |
40-lead, 6 mm × 6 mm LFCSP |
Where can I find additional details, specifications and documents for a ADRF6806-EVALZ?
Additional datasheets, footprints and schematics for ADRF6806-EVALZ are listed on our Part Details page. You can also find images and similar parts to ADRF6806-EVALZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADRF6806-EVALZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADRF6806-EVALZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADRF6806-EVALZ fall under?
The ADRF6806-EVALZ is listed under I/Q Demodulators with Integrated LO.
Can I view similar or alternative parts?
You can view similar parts to ADRF6806-EVALZ when available in the I/Q Demodulators with Integrated LO range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADRF6806-EVALZ you can contact the distributor directly for product support, shipping queries etc.
Is the ADRF6806-EVALZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADRF6806-EVALZ have stock available?
There is no stock from authorised distributors for ADRF6806-EVALZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADRF6806-EVALZ often in real-time on the comparison pages.
What if I can't find stock of ADRF6806-EVALZ?
You can fill out our help required form which you can use to request a quote for ADRF6806-EVALZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.