Status: | Production |
---|---|
Series: | ADRF6755 |
RoHS: | Compliant |
I/Q modulator with integrated fractional-N PLL and VCO |
Gain control span: 47 dB in 1 dB steps |
Output frequency range: 100 MHz to 2400 MHz |
Output IP3: 20.5 dBm at LO = 1800 MHz |
Noise floor: −161 dBm/Hz at LO = 1800 MHz |
Baseband modulation bandwidth: 600 MHz (3 dB) |
See datasheet for additional features |
Sat mod | Analog Devices |
MODULATOR, 100MHZ TO 2.4GHZ, LFCSP-EP | Farnell |
Modulator, 100Mhz To 2.4Ghz, Lfcsp-Ep | Newark Electronics |
MODULATOR/DEMODULATOR | Richardson RFPD |
Where can I find additional details, specifications and documents for a ADRF6755ACPZ?
Additional datasheets, footprints and schematics for ADRF6755ACPZ are listed on our Part Details page. You can also find images and similar parts to ADRF6755ACPZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADRF6755ACPZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADRF6755ACPZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADRF6755ACPZ fall under?
The ADRF6755ACPZ is listed under I/Q Modulators.
Can I view similar or alternative parts?
You can view similar parts to ADRF6755ACPZ when available in the I/Q Modulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADRF6755ACPZ you can contact the distributor directly for product support, shipping queries etc.
Is the ADRF6755ACPZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADRF6755ACPZ have stock available?
Authorised distributors including Analog Devices, Farnell, Newark Electronics, element14 and Chip One Stop have stock available or on a lead time for ADRF6755ACPZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADRF6755ACPZ often in real-time on the comparison pages.
What if I can't find stock of ADRF6755ACPZ?
You can fill out our help required form which you can use to request a quote for ADRF6755ACPZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.