Status: | Last Time Buy |
---|---|
Series: | ADRF6720-27 |
RoHS: | Compliant |
No distributors results available
I/Q modulator with integrated fractional-N PLL |
RF output frequency range: 400 MHz to 3000 MHz |
Internal LO frequency range: 356.25 MHz to 2855 MHz |
Output P1dB: 10.8 dBm at |
2140 MHz |
Output IP3: 31.1 dBm at 2140 MHz |
Carrier feedthrough: |
−44.3 dBm at 2140 MHz |
Sideband suppression: |
−40.8 dBc at 2140 MHz |
Noise floor: −159.5 dBm/Hz at 2140 MHz |
Baseband 1 dB modulation bandwidth: >1000 MHz |
Baseband input bias level: 2.68 V |
Power supply: 3.3 V/425 mA |
Integrated RF tunable balun allowing single-ended RF output |
Multicore integrated VCOs |
HD3/IP3 optimization |
Sideband suppression and carrier feedthrough optimization |
High-side/low-side LO injection |
Programmable via 3-wire serial port interface (SPI) |
40-lead 6 mm × 6 mm LFCSP |
Where can I find additional details, specifications and documents for a ADRF6720-27ACPZ-R7?
Additional datasheets, footprints and schematics for ADRF6720-27ACPZ-R7 are listed on our Part Details page. You can also find images and similar parts to ADRF6720-27ACPZ-R7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADRF6720-27ACPZ-R7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADRF6720-27ACPZ-R7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADRF6720-27ACPZ-R7 fall under?
The ADRF6720-27ACPZ-R7 is listed under I/Q Modulators with Integrated LO.
Can I view similar or alternative parts?
You can view similar parts to ADRF6720-27ACPZ-R7 when available in the I/Q Modulators with Integrated LO range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADRF6720-27ACPZ-R7 you can contact the distributor directly for product support, shipping queries etc.
Is the ADRF6720-27ACPZ-R7 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADRF6720-27ACPZ-R7 have stock available?
There is no stock from authorised distributors for ADRF6720-27ACPZ-R7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADRF6720-27ACPZ-R7 often in real-time on the comparison pages.
What if I can't find stock of ADRF6720-27ACPZ-R7?
You can fill out our help required form which you can use to request a quote for ADRF6720-27ACPZ-R7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.