Status: | Last Time Buy |
---|---|
Series: | ADRF6720-27 |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Richardson RFPD
-
|
-
|
Buy Now |
I/Q modulator with integrated fractional-N PLL |
RF output frequency range: 400 MHz to 3000 MHz |
Internal LO frequency range: 356.25 MHz to 2855 MHz |
Output P1dB: 10.8 dBm at |
2140 MHz |
Output IP3: 31.1 dBm at 2140 MHz |
Carrier feedthrough: |
−44.3 dBm at 2140 MHz |
Sideband suppression: |
−40.8 dBc at 2140 MHz |
Noise floor: −159.5 dBm/Hz at 2140 MHz |
Baseband 1 dB modulation bandwidth: >1000 MHz |
Baseband input bias level: 2.68 V |
Power supply: 3.3 V/425 mA |
Integrated RF tunable balun allowing single-ended RF output |
Multicore integrated VCOs |
HD3/IP3 optimization |
Sideband suppression and carrier feedthrough optimization |
High-side/low-side LO injection |
Programmable via 3-wire serial port interface (SPI) |
40-lead 6 mm × 6 mm LFCSP |
FREQUENCY CONTROL EVALUATION BOARD | Richardson RFPD |
Where can I find additional details, specifications and documents for a ADRF6720-27-EVALZ?
Additional datasheets, footprints and schematics for ADRF6720-27-EVALZ are listed on our Part Details page. You can also find images and similar parts to ADRF6720-27-EVALZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADRF6720-27-EVALZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADRF6720-27-EVALZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADRF6720-27-EVALZ fall under?
The ADRF6720-27-EVALZ is listed under I/Q Modulators with Integrated LO.
Can I view similar or alternative parts?
You can view similar parts to ADRF6720-27-EVALZ when available in the I/Q Modulators with Integrated LO range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADRF6720-27-EVALZ you can contact the distributor directly for product support, shipping queries etc.
Is the ADRF6720-27-EVALZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADRF6720-27-EVALZ have stock available?
Authorised distributors including Richardson RFPD have stock available or on a lead time for ADRF6720-27-EVALZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADRF6720-27-EVALZ often in real-time on the comparison pages.
What if I can't find stock of ADRF6720-27-EVALZ?
You can fill out our help required form which you can use to request a quote for ADRF6720-27-EVALZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.