ADRF6703ACPZ-R7 I/Q Modulators with Integrated LO by Analog Devices

Status: Last Time Buy
Series: ADRF6703
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The ADRF6703 provides a quadrature modulator and synthesizer solution within a small 6 mm × 6 mm footprint while requiring minimal external components.The ADRF6703 is designed for RF outputs from 1550 MHz to 2650 MHz. The low phase noise VCO and high performance quadrature modulator make the ADRF6703 suitable for next generation communication systems requiring high signal dynamic range and linearity. The integration of the IQ modulator, PLL, and VCO provides for significant board savings and reduces the BOM and design complexity.The integrated fractional-N PLL/synthesizer generates a 2× fLO input to the IQ modulator. The phase detector together with an external loop filter is used to control the VCO output. The VCO output is applied to a quadrature divider. To reduce spurious components, a sigma-delta (Σ-Δ) modulator controls the programmable PLL divider.The IQ modulator has wideband differential I and Q inputs, which support baseband as well as complex IF architectures. The single-ended modulator output is designed to drive a 50 Ω load impedance and can be disabled.The ADRF6703 is fabricated using an advanced silicon-germanium BiCMOS process. It is available in a 40-lead, exposed-paddle, Pb-free, 6 mm × 6 mm LFCSP package. Performance is specified from −40°C to +85°C. A lead-free evaluation board is available.

No distributors results available

Features

IQ modulator with integrated fractional-N PLL
RF output frequency range: 1550 MHz to 2650 MHz
Internal LO frequency range: 2100 MHz to 2600 MHz
Output P1dB: 14.2 dBm @ 2140 MHz
Output IP3: 33.2 dBm @ 2140 MHz
Noise floor: −159.6 dBm/Hz @ 2140 MHz
Baseband bandwidth: 750 MHz (3 dB)
SPI serial interface for PLL programming
Integrated LDOs and LO buffer
Power supply: 5 V/240 mA
40-lead 6 mm × 6 mm LFCSP


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ADRF6703ACPZ-R7?

Additional datasheets, footprints and schematics for ADRF6703ACPZ-R7 are listed on our Part Details page. You can also find images and similar parts to ADRF6703ACPZ-R7 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ADRF6703ACPZ-R7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADRF6703ACPZ-R7 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ADRF6703ACPZ-R7 fall under?

The ADRF6703ACPZ-R7 is listed under I/Q Modulators with Integrated LO.

Can I view similar or alternative parts?

You can view similar parts to ADRF6703ACPZ-R7 when available in the I/Q Modulators with Integrated LO range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ADRF6703ACPZ-R7 you can contact the distributor directly for product support, shipping queries etc.

Is the ADRF6703ACPZ-R7 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for ADRF6703ACPZ-R7 have stock available?

There is no stock from authorised distributors for ADRF6703ACPZ-R7.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ADRF6703ACPZ-R7 often in real-time on the comparison pages.

What if I can't find stock of ADRF6703ACPZ-R7?

You can fill out our help required form which you can use to request a quote for ADRF6703ACPZ-R7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay