Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Frequency Min | 1.1GHz |
---|---|
Frequency Max | 300MHz |
Gain | 66dB |
Noise Figure Typ | - |
RF IC Case Style | LFCSP |
No. of Pins | 32Pins |
Supply Voltage Min | 3.15V |
Supply Voltage Max | 3.45V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (07-Jul-2017) |
Where can I find additional details, specifications and documents for a ADRF6518ACPZ-WP?
Additional datasheets, footprints and schematics for ADRF6518ACPZ-WP are listed on our Part Details page. You can also find images and similar parts to ADRF6518ACPZ-WP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADRF6518ACPZ-WP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADRF6518ACPZ-WP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADRF6518ACPZ-WP fall under?
The ADRF6518ACPZ-WP is listed under Electronic & Electrical Components > Semiconductors - ICs > RF.
Can I view similar or alternative parts?
You can view similar parts to ADRF6518ACPZ-WP when available in the RF range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADRF6518ACPZ-WP you can contact the distributor directly for product support, shipping queries etc.
Is the ADRF6518ACPZ-WP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ADRF6518ACPZ-WP have stock available?
There is no stock from authorised distributors for ADRF6518ACPZ-WP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADRF6518ACPZ-WP often in real-time on the comparison pages.
What if I can't find stock of ADRF6518ACPZ-WP?
You can fill out our help required form which you can use to request a quote for ADRF6518ACPZ-WP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.