Status: | Last Time Buy |
---|---|
Series: | ADRF6518 |
RoHS: | Compliant |
No distributors results available
Matched pair of programmable filters and triple VGAs |
Continuous gain control range: 72 dB |
Digital gain control: 30 dB |
Filter bypass mode bandwidth (BW) |
±1 dB gain flatness: 300 MHz |
−3 dB small signal bandwidth: 650 MHz/1100 MHz, VGA2 and VGA3 21 dB/12 dB, respectively |
6-pole Butterworth filter: 1 MHz to 63 MHz in 1 MHz steps, 0.5 dB corner frequency |
Peak detector |
IMD3: >65 dBc for 1.5 V p-p composite output |
HD2, HD3: >65 dBc for 1.5 V p-p output |
Differential input and output |
Flexible output and input common-mode ranges |
Optional dc output offset correction |
SPI programmable filter corners and gain steps |
Single 3.3 V supply operation with power-down feature |
Where can I find additional details, specifications and documents for a ADRF6518ACPZ-R7?
Additional datasheets, footprints and schematics for ADRF6518ACPZ-R7 are listed on our Part Details page. You can also find images and similar parts to ADRF6518ACPZ-R7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADRF6518ACPZ-R7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADRF6518ACPZ-R7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADRF6518ACPZ-R7 fall under?
The ADRF6518ACPZ-R7 is listed under Baseband Programmable VGA-Filters.
Can I view similar or alternative parts?
You can view similar parts to ADRF6518ACPZ-R7 when available in the Baseband Programmable VGA-Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADRF6518ACPZ-R7 you can contact the distributor directly for product support, shipping queries etc.
Is the ADRF6518ACPZ-R7 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADRF6518ACPZ-R7 have stock available?
There is no stock from authorised distributors for ADRF6518ACPZ-R7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADRF6518ACPZ-R7 often in real-time on the comparison pages.
What if I can't find stock of ADRF6518ACPZ-R7?
You can fill out our help required form which you can use to request a quote for ADRF6518ACPZ-R7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.